MC9328MX21VM
MC9328MX21VM
Active
Description:  IC MPU I.MX 266MHZ 289PBGA
Manufacturer:  Freescale Semiconductor
History Price: $35.24000
In Stock: 15800
MC9328MX21VM vs MC9328MXLVP20
Series
i.MX
i.MXL
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Core Processor
ARM926EJ-S
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
266MHz
200MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
Keypad, LCD
LCD
Ethernet
-
-
SATA
-
-
USB
USB 1.x (2)
USB 1.x (1)
Voltage - I/O
1.8V, 3V
1.8V, 3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
289-LFBGA
225-LFBGA