Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC9328MX21VK
MC9328MX21VK
Active
Embedded - Microprocessors
Description:
MICROPROCESSOR, 32-BIT, 266MHZ,
Manufacturer:
Freescale Semiconductor
Datasheet:
MC9328MX21VK Datasheet
History Price: $31.37000
In Stock: 41400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9328MX21VK vs MC9328MXLVM15
Part No
MC9328MX21VK
MC9328MXLVM15
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
-
i.MXL
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
ARM920T
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
150MHz
Co-Processors/DSP
-
-
RAM Controllers
-
SDRAM
Graphics Acceleration
-
No
Display & Interface Controllers
-
LCD
Ethernet
-
-
SATA
-
-
USB
-
USB 1.x (1)
Voltage - I/O
-
1.8V, 3.0V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
256-LFBGA