MC9328MX21CVM
MC9328MX21CVM
Active
Description:  IC MPU I.MX21 266MHZ 289PBGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 13900
MC9328MX21CVM vs MC9328MX21VMR2
Series
i.MX21
i.MX21
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
ARM926EJ-S
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
266MHz
266MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
Keypad, LCD
Keypad, LCD
Ethernet
-
-
SATA
-
-
USB
USB 1.x (2)
USB 1.x (2)
Voltage - I/O
1.8V, 3.0V
1.8V, 3.0V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
289-LFBGA
289-LFBGA