Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MC9328MX1CVM15R2
MC9328MX1CVM15R2
Obsolete
Embedded - Microprocessors
Description:
IC MPU I.MX1 150MHZ 256MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MC9328MX1CVM15R2 Datasheet
History Price: Obsolete
In Stock: 23000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9328MX1CVM15R2 vs MC9328MXLDVM15-FR
Part No
MC9328MX1CVM15R2
MC9328MXLDVM15-FR
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
i.MX1
i.MXL
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Core Processor
ARM920T
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
150MHz
150MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, Touch Panel
LCD
Ethernet
-
-
SATA
-
-
USB
USB 1.x (1)
USB (1)
Voltage - I/O
1.8V, 3.0V
1.8V, 3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-MAPBGA
256-LFBGA