Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC924F
MC924F
Active
Logic - Gates and Inverters
Description:
NOR GATE, DTL
Manufacturer:
Motorola
Datasheet:
MC924F Datasheet
History Price: $4.04000
In Stock: 31500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC924F vs MC940F
Part No
MC924F
MC940F
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC900
MC930
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
3V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
-, 12mA
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-CFlatPack
Package / Case
14-CFlatpack
14-CFlatpack