MC908AP32ACFBE
MC908AP32ACFBE
Active
Description:  IC MCU 8BIT 32KB FLASH 44QFP
Manufacturer:  Freescale Semiconductor
History Price: $9.15000
In Stock: 20400
MC908AP32ACFBE vs MC9SDG128ECPVR2
Series
HC08
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC08
-
Core Size
8-Bit
-
Speed
8MHz
-
Connectivity
I2C, IRSCI, SCI, SPI
-
Peripherals
LED, LVD, POR, PWM
-
Number of I/O
32
-
Program Memory Size
32KB (32K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
2K x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
A/D 8x10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
44-QFP
-
Supplier Device Package
44-QFP (10x10)
-