MC908AP16ACFBE557
MC908AP16ACFBE557
Active
Description:  MICROCONTROLLER, 8 BIT, HC08/S08
Manufacturer:  NXP Semiconductors
History Price: $7.19000
In Stock: 47200
MC908AP16ACFBE557 vs MC9S12XS64CAE
Series
-
HCS12X
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
-
HCS12X
Core Size
-
16-Bit
Speed
-
40MHz
Connectivity
-
CANbus, SCI, SPI
Peripherals
-
LVD, POR, PWM, WDT
Number of I/O
-
44
Program Memory Size
-
64KB (64K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
4K x 8
Voltage - Supply (Vcc/Vdd)
-
1.72V ~ 5.5V
Data Converters
-
A/D 8x12b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
64-LQFP
Supplier Device Package
-
64-LQFP (10x10)