Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC908AP16ACFBE557
MC908AP16ACFBE557
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 8 BIT, HC08/S08
Manufacturer:
NXP Semiconductors
Datasheet:
MC908AP16ACFBE557 Datasheet
History Price: $7.19000
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC908AP16ACFBE557 vs MC9S12XET256MAL
Part No
MC908AP16ACFBE557
MC9S12XET256MAL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
HCS12X
Packaging
Bulk
Bulk or Tray
Status
Active
Active
Core Processor
-
HCS12X
Core Size
-
16-Bit
Speed
-
50MHz
Connectivity
-
CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals
-
LVD, POR, PWM, WDT
Number of I/O
-
91
Program Memory Size
-
256KB (256K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
4K x 8
RAM Size
-
16K x 8
Voltage - Supply (Vcc/Vdd)
-
1.72V ~ 5.5V
Data Converters
-
A/D 12x12b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
112-LQFP
Supplier Device Package
-
112-LQFP (20x20)