Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC908AP16ACFA
MC908AP16ACFA
Active
Embedded - Microcontrollers
Description:
8-BIT, FLASH, 68HC08 CPU, 8MHZ
Manufacturer:
Motorola
Datasheet:
MC908AP16ACFA Datasheet
History Price: $4.94000
In Stock: 41700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC908AP16ACFA vs MC9S12XS64MAE
Part No
MC908AP16ACFA
MC9S12XS64MAE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Freescale Semiconductor
Series
HC08
HCS12X
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
M68HC08
HCS12X
Core Size
8-Bit
16-Bit
Speed
8MHz
40MHz
Connectivity
I2C, SCI, SPI
CANbus, SCI, SPI
Peripherals
LED, LVD, POR, PWM
LVD, POR, PWM, WDT
Number of I/O
31
44
Program Memory Size
16KB (16K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
1K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
1.72V ~ 5.5V
Data Converters
A/D 8x10b SAR
A/D 8x12b
Oscillator Type
External, Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
64-LQFP
Supplier Device Package
48-LQFP (7x7)
64-LQFP (10x10)