MC908AP16ACFA
MC908AP16ACFA
Active
Description:  8-BIT, FLASH, 68HC08 CPU, 8MHZ
Manufacturer:  Motorola
History Price: $4.94000
In Stock: 41700
MC908AP16ACFA vs MC9S12XS128MAA
Series
HC08
HCS12X
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
M68HC08
HCS12X
Core Size
8-Bit
16-Bit
Speed
8MHz
40MHz
Connectivity
I2C, SCI, SPI
CANbus, SCI, SPI
Peripherals
LED, LVD, POR, PWM
LVD, POR, PWM, WDT
Number of I/O
31
59
Program Memory Size
16KB (16K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
1K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
1.72V ~ 5.5V
Data Converters
A/D 8x10b SAR
A/D 8x12b
Oscillator Type
External, Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
80-QFP
Supplier Device Package
48-LQFP (7x7)
80-QFP (14x14)