MC908AP16ACBE
MC908AP16ACBE
Obsolete
Description:  IC MCU 8BIT 16KB FLASH 42DIP
Manufacturer:  Freescale Semiconductor
History Price: $4.94000
In Stock: 10600
MC908AP16ACBE vs MC9SDG256BCFUR2
Series
HC08
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HC08
CPU12
Core Size
8-Bit
16-Bit
Speed
8MHz
50MHz
Connectivity
I2C, IRSCI, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
LED, LVD, POR, PWM
PWM, WDT
Number of I/O
30
59
Program Memory Size
16KB (16K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
1K x 8
12K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.35V ~ 5.25V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
42-SDIP (0.600", 15.24mm)
80-QFP
Supplier Device Package
42-PDIP
80-QFP (14x14)