MC908AP16ACBE
MC908AP16ACBE
Obsolete
Description:  IC MCU 8BIT 16KB FLASH 42DIP
Manufacturer:  Freescale Semiconductor
History Price: $4.94000
In Stock: 10600
MC908AP16ACBE vs MC9SDG128ECPVR2
Series
HC08
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HC08
-
Core Size
8-Bit
-
Speed
8MHz
-
Connectivity
I2C, IRSCI, SCI, SPI
-
Peripherals
LED, LVD, POR, PWM
-
Number of I/O
30
-
Program Memory Size
16KB (16K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
1K x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
A/D 8x10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
42-SDIP (0.600", 15.24mm)
-
Supplier Device Package
42-PDIP
-