Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC908AB32VFUE
MC908AB32VFUE
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 32KB FLASH 64QFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC908AB32VFUE Datasheet
History Price: $13.81000
In Stock: 17300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC908AB32VFUE vs MC9SDJ128BCFUR2
Part No
MC908AB32VFUE
MC9SDJ128BCFUR2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
HC08
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
HC08
CPU12
Core Size
8-Bit
16-Bit
Speed
8MHz
50MHz
Connectivity
SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
POR, PWM
PWM, WDT
Number of I/O
51
59
Program Memory Size
32KB (32K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
512 x 8
2K x 8
RAM Size
1K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.35V ~ 5.25V
Data Converters
A/D 8x8b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-QFP
80-QFP
Supplier Device Package
64-QFP (14x14)
80-QFP (14x14)