MC79M15CDT
MC79M15CDT
Obsolete
Description:  IC REG LINEAR -15V 500MA DPAK
Manufacturer:  onsemi
Datasheet:   MC79M15CDT Datasheet
History Price: Obsolete
In Stock: 1600
MC79M15CDT vs MC79M08CDT
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-35V
-35V
Voltage - Output (Min/Fixed)
-15V
-8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.1V @ 500mA (Typ)
1.1V @ 500mA (Typ)
Current - Output
500mA
500mA
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
60dB (120Hz)
63dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
DPAK