Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi MC7905BD2TR4
MC7905BD2TR4
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR -5V 1A D2PAK
Manufacturer:
onsemi
Datasheet:
MC7905BD2TR4 Datasheet
History Price: Obsolete
In Stock: 35680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC7905BD2TR4 vs MC78L05ABPG
Part No
MC7905BD2TR4
MC78L05ABPG
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Negative
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-35V
30V
Voltage - Output (Min/Fixed)
-5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.3V @ 1A (Typ)
-
Current - Output
1A
100mA
Current - Quiescent (Iq)
-
6 mA
Current - Supply (Max)
-
-
PSRR
70dB (120Hz)
49dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-226-3, TO-92-3 Long Body
Supplier Device Package
D2PAK-3
TO-92 (TO-226)