Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi MC78T05ABT
MC78T05ABT
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 3A TO220AB
Manufacturer:
onsemi
Datasheet:
MC78T05ABT Datasheet
History Price: Obsolete
In Stock: 47840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC78T05ABT vs MC78L05ABPRPG
Part No
MC78T05ABT
MC78L05ABPRPG
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Box (TB)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
35V
30V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2.5V @ 3A
-
Current - Output
3A
100mA
Current - Quiescent (Iq)
5 mA
6 mA
Current - Supply (Max)
6 mA
-
PSRR
75dB (120Hz)
49dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package
TO-220
TO-92 (TO-226)