☰
MC7806ECT
MC7806ECT
Obsolete
Description:  IC REG LINEAR 6V 1A TO220-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   MC7806ECT Datasheet
History Price: Obsolete
In Stock: 19130
MC7806ECT vs MC79M12CDT
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
35V
-35V
Voltage - Output (Min/Fixed)
6V
-12V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A (Typ)
1.1V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
8 mA
-
Current - Supply (Max)
-
-
PSRR
75dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220-3
DPAK