MC75454U
MC75454U
Active
Description:  PERIPHERAL DRIVER, 2 DRIVER
Manufacturer:  Motorola
Datasheet:   MC75454U Datasheet
History Price: $1.66000
In Stock: 2800
MC75454U vs MC74VHCT32AMG
Manufacturer
Series
-
74VHCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NOR Gate
OR Gate
Number of Circuits
2
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
2V ~ 5.5V
Current - Quiescent (Max)
79 mA
2 μA
Current - Output High, Low
100μA, 300mA
8mA, 8mA
Input Logic Level - Low
0.8V
0.53V ~ 0.8V
Input Logic Level - High
2V
1.2V ~ 2V
Max Propagation Delay @ V, Max CL
25ns @ 5V, 15pF
7.5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-CDIP
SOEIAJ-14
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)