MC74VHCU04DTR2G
MC74VHCU04DTR2G
Active
Description:  IC INVERTER 6CH 1-INP 14TSSOP
Manufacturer:  onsemi
History Price: $0.66000
In Stock: 47300
MC74VHCU04DTR2G vs MC74VHCT32ADR2
Manufacturer
Series
74VHCU
74VHCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Inverter
OR Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
-
-
Voltage - Supply
2V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Input Logic Level - Low
0.3V
0.53V ~ 0.8V
Input Logic Level - High
1.7V
1.2V ~ 2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
7.5ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
14-SOIC
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)