MC74VHCU04DR2G
MC74VHCU04DR2G
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  onsemi
History Price: $0.63000
In Stock: 4000
MC74VHCU04DR2G vs MC74VHCT86AD
Manufacturer
Series
74VHCU
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
-
-
Voltage - Supply
2V ~ 5.5V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
8mA, 8mA
-
Input Logic Level - Low
0.3V
-
Input Logic Level - High
1.7V
-
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-