Packaging
Tape & Reel (TR)
Bulk
Logic Type
Inverter
AND Gate
Voltage - Supply
2V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
2 μA
65 mA
Current - Output High, Low
8mA, 8mA
100μA, 100mA
Input Logic Level - Low
0.3V
0.8V
Input Logic Level - High
1.7V
2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
18ns @ 5V, 15pF
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
8-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)