MC74VHCU04D
MC74VHCU04D
Active
Description:  INVERTER, AHC/VHC SERIES, 6-FUNC
Manufacturer:  onsemi
Datasheet:   MC74VHCU04D Datasheet
History Price: $0.07000
In Stock: 41800
MC74VHCU04D vs MC74VHCT86ADR2G
Manufacturer
Series
-
74VHCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
XOR (Exclusive OR)
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
2V ~ 5.5V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
-
8mA, 8mA
Input Logic Level - Low
-
0.53V ~ 0.8V
Input Logic Level - High
-
1.2V ~ 2V
Max Propagation Delay @ V, Max CL
-
8.8ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)