MC74VHCT86AMG
MC74VHCT86AMG
Obsolete
Description:  IC GATE XOR 4CH 2-INP SOEIAJ-14
Manufacturer:  onsemi
History Price: $0.24000
In Stock: 10700
MC74VHCT86AMG vs MC74VHCT14ADTR2
Manufacturer
Series
74VHCT
74VHCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
XOR (Exclusive OR)
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
Schmitt Trigger
Voltage - Supply
2V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Input Logic Level - Low
0.53V ~ 0.8V
0.5V ~ 0.6V
Input Logic Level - High
1.2V ~ 2V
1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL
8.8ns @ 5V, 50pF
9.6ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOEIAJ-14
14-TSSOP
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)