Logic Type
XOR (Exclusive OR)
AND Gate
Voltage - Supply
2V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
2 μA
65 mA
Current - Output High, Low
8mA, 8mA
100μA, 100mA
Input Logic Level - Low
0.53V ~ 0.8V
0.8V
Input Logic Level - High
1.2V ~ 2V
2V
Max Propagation Delay @ V, Max CL
8.8ns @ 5V, 50pF
18ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SOEIAJ-14
8-PDIP
Package / Case
14-SOIC (0.209", 5.30mm Width)
8-DIP (0.300", 7.62mm)