Logic Type
XOR (Exclusive OR)
-
Voltage - Supply
2V ~ 5.5V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
8mA, 8mA
-
Input Logic Level - Low
0.53V ~ 0.8V
-
Input Logic Level - High
1.2V ~ 2V
-
Max Propagation Delay @ V, Max CL
8.8ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
SOEIAJ-14
-
Package / Case
14-SOIC (0.209", 5.30mm Width)
-