MC74VHCT74ADT
MC74VHCT74ADT
Active
Description:  D FLIP-FLOP, AHCT/VHCT SERIES
Manufacturer:  onsemi
History Price: Active
In Stock: 13400
MC74VHCT74ADT vs MC74VHCT574ADT
Manufacturer
Series
74VHCT
74VHCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
140 MHz
130 MHz
Max Propagation Delay @ V, Max CL
8.8ns @ 5V, 50pF
10.4ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
2 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
20-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)