MC74VHCT74ADT
MC74VHCT74ADT
Active
Description:  D FLIP-FLOP, AHCT/VHCT SERIES
Manufacturer:  onsemi
History Price: Active
In Stock: 13400
MC74VHCT74ADT vs MC74VHC74DT
Manufacturer
Series
74VHCT
74VHC
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
140 MHz
115 MHz
Max Propagation Delay @ V, Max CL
8.8ns @ 5V, 50pF
9.3ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Iq)
2 μA
2 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)