MC74VHCT74ADR2
MC74VHCT74ADR2
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 1200
MC74VHCT74ADR2 vs MC74VHC74DT
Manufacturer
Series
74VHCT
74VHC
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
140 MHz
115 MHz
Max Propagation Delay @ V, Max CL
8.8ns @ 5V, 50pF
9.3ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Iq)
2 μA
2 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-TSSOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)