Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi MC74VHCT74ADR2
MC74VHCT74ADR2
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:
onsemi
Datasheet:
MC74VHCT74ADR2 Datasheet
History Price: Obsolete
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74VHCT74ADR2 vs MC74VHC574DWR2G
Part No
MC74VHCT74ADR2
MC74VHC574DWR2G
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
onsemi
onsemi
Series
74VHCT
74VHC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
140 MHz
115 MHz
Max Propagation Delay @ V, Max CL
8.8ns @ 5V, 50pF
10.6ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Iq)
2 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
20-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)