Packaging
Tape & Reel (TR)
Bulk
Output Type
Tri-State, Non-Inverted
-
Number of Bits per Element
8
-
Clock Frequency
130 MHz
-
Max Propagation Delay @ V, Max CL
10.4ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
8mA, 8mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
4 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-TSSOP
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-