MC74VHCT574ADT
MC74VHCT574ADT
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:  onsemi
History Price: $0.14000
In Stock: 21300
MC74VHCT574ADT vs MC74VHC574DTR2
Manufacturer
Series
74VHCT
74VHC
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
130 MHz
115 MHz
Max Propagation Delay @ V, Max CL
10.4ns @ 5V, 50pF
10.6ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-TSSOP
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)