MC74VHCT374AMEL
MC74VHCT374AMEL
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Manufacturer:  onsemi
History Price: $0.14000
In Stock: 9100
MC74VHCT374AMEL vs MC74VHC74ML1
Manufacturer
Series
74VHCT
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State, Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
130 MHz
-
Max Propagation Delay @ V, Max CL
10.4ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
8mA, 8mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
4 μA
-
Input Capacitance
4 pF
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
SOEIAJ-20
-
Package / Case
20-SOIC (0.209", 5.30mm Width)
-