Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi MC74VHCT374AMEL
MC74VHCT374AMEL
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC74VHCT374AMEL Datasheet
History Price: $0.14000
In Stock: 9100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74VHCT374AMEL vs MC74VHC574DWG
Part No
MC74VHCT374AMEL
MC74VHC574DWG
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
onsemi
onsemi
Series
74VHCT
74VHC
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
130 MHz
115 MHz
Max Propagation Delay @ V, Max CL
10.4ns @ 5V, 50pF
10.6ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOEIAJ-20
20-SOIC
Package / Case
20-SOIC (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)