MC74VHCT32ADTR2G
MC74VHCT32ADTR2G
Active
Description:  IC GATE OR 4CH 2-INP 14TSSOP
Manufacturer:  onsemi
History Price: $0.69000
In Stock: 6400
MC74VHCT32ADTR2G vs MC75451P
Manufacturer
Series
74VHCT
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
OR Gate
AND Gate
Number of Circuits
4
2
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
2 μA
65 mA
Current - Output High, Low
8mA, 8mA
100μA, 100mA
Input Logic Level - Low
0.53V ~ 0.8V
0.8V
Input Logic Level - High
1.2V ~ 2V
2V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
18ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-TSSOP
8-PDIP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)