Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MC74VHCT14AMELG
MC74VHCT14AMELG
Obsolete
Logic - Gates and Inverters
Description:
IC INVERTER 6CH 1-INP SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC74VHCT14AMELG Datasheet
History Price: Obsolete
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74VHCT14AMELG vs MC74VHCT86ADTR2
Part No
MC74VHCT14AMELG
MC74VHCT86ADTR2
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
onsemi
Series
74VHCT
74VHCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Inverter
XOR (Exclusive OR)
Number of Circuits
6
4
Number of Inputs
1
2
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Input Logic Level - Low
0.5V ~ 0.6V
0.53V ~ 0.8V
Input Logic Level - High
1.9V ~ 2.1V
1.2V ~ 2V
Max Propagation Delay @ V, Max CL
9.6ns @ 5V, 50pF
8.8ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOEIAJ-14
14-TSSOP
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)