Packaging
Tape & Reel (TR)
Bulk
Logic Type
Inverter
NOR Gate
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
2 μA
79 mA
Current - Output High, Low
8mA, 8mA
100μA, 300mA
Input Logic Level - Low
0.5V ~ 0.6V
0.8V
Input Logic Level - High
1.9V ~ 2.1V
2V
Max Propagation Delay @ V, Max CL
9.6ns @ 5V, 50pF
25ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-TSSOP
8-CDIP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-CDIP (0.300", 7.62mm)