Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MC74VHCT14ADTR2
MC74VHCT14ADTR2
Obsolete
Logic - Gates and Inverters
Description:
IC INVERTER 6CH 1-INP 14TSSOP
Manufacturer:
onsemi
Datasheet:
MC74VHCT14ADTR2 Datasheet
History Price: Obsolete
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74VHCT14ADTR2 vs MC74VHCT14AMELG
Part No
MC74VHCT14ADTR2
MC74VHCT14AMELG
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
onsemi
Series
74VHCT
74VHCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
Schmitt Trigger
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Input Logic Level - Low
0.5V ~ 0.6V
0.5V ~ 0.6V
Input Logic Level - High
1.9V ~ 2.1V
1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL
9.6ns @ 5V, 50pF
9.6ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
SOEIAJ-14
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.209", 5.30mm Width)