Packaging
Tape & Reel (TR)
Bulk
Logic Type
Inverter
AND Gate
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
2 μA
65 mA
Current - Output High, Low
8mA, 8mA
100μA, 100mA
Input Logic Level - Low
0.5V ~ 0.6V
0.8V
Input Logic Level - High
1.9V ~ 2.1V
2V
Max Propagation Delay @ V, Max CL
9.6ns @ 5V, 50pF
18ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
8-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)