Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi MC74VHC74DTG
MC74VHC74DTG
Active
Logic - Flip Flops
Description:
IC FF D-TYPE DUAL 1BIT 14TSSOP
Manufacturer:
onsemi
Datasheet:
MC74VHC74DTG Datasheet
History Price: $0.72000
In Stock: 17000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74VHC74DTG vs MC74VHCT574ADTR2
Part No
MC74VHC74DTG
MC74VHCT574ADTR2
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
onsemi
onsemi
Series
74VHC
74VHCT
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
115 MHz
130 MHz
Max Propagation Delay @ V, Max CL
9.3ns @ 5V, 50pF
10.4ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
2V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
2 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
20-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)