Function
Set(Preset) and Reset
-
Output Type
Complementary
-
Number of Bits per Element
1
-
Clock Frequency
115 MHz
-
Max Propagation Delay @ V, Max CL
9.3ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
8mA, 8mA
-
Voltage - Supply
2V ~ 5.5V
-
Current - Quiescent (Iq)
2 μA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-TSSOP
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-