MC74VHC74DT
MC74VHC74DT
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14TSSOP
Manufacturer:  onsemi
Datasheet:   MC74VHC74DT Datasheet
History Price: $0.07000
In Stock: 35900
MC74VHC74DT vs MC74VHC374DWR2
Manufacturer
Series
74VHC
74VHC
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
115 MHz
120 MHz
Max Propagation Delay @ V, Max CL
9.3ns @ 5V, 50pF
10.1ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
2V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Iq)
2 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
20-SOIC
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)