MC74VHC574DWR2
MC74VHC574DWR2
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 30400
MC74VHC574DWR2 vs MC74VHC574DWG
Manufacturer
Series
74VHC
74VHC
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
115 MHz
115 MHz
Max Propagation Delay @ V, Max CL
10.6ns @ 5V, 50pF
10.6ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
2V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
20-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)