Packaging
Tube
Tape & Reel (TR)
Function
Standard
Set(Preset) and Reset
Output Type
Tri-State, Non-Inverted
Complementary
Number of Bits per Element
8
1
Clock Frequency
115 MHz
115 MHz
Max Propagation Delay @ V, Max CL
10.6ns @ 5V, 50pF
9.3ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
2V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Iq)
4 μA
2 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
14-TSSOP
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width)