MC74VHC574DW
MC74VHC574DW
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:  onsemi
History Price: $0.14000
In Stock: 18200
MC74VHC574DW vs MC74VHC74D
Manufacturer
Series
74VHC
74VHC
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Standard
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
115 MHz
115 MHz
Max Propagation Delay @ V, Max CL
10.6ns @ 5V, 50pF
9.3ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
2V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Iq)
4 μA
2 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
14-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)