Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi MC74VHC574DTR2G
MC74VHC574DTR2G
Active
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:
onsemi
Datasheet:
MC74VHC574DTR2G Datasheet
History Price: $0.88000
In Stock: 37100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74VHC574DTR2G vs MC74VHCT574ADTR2
Part No
MC74VHC574DTR2G
MC74VHCT574ADTR2
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
onsemi
onsemi
Series
74VHC
74VHCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
115 MHz
130 MHz
Max Propagation Delay @ V, Max CL
10.6ns @ 5V, 50pF
10.4ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
2V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-TSSOP
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)