MC74VHC4316DTR2G
MC74VHC4316DTR2G
Active
Description:  IC SW SPST-NO/NCX4 90OHM 16TSSOP
Manufacturer:  onsemi
History Price: $0.96000
In Stock: 500
MC74VHC4316DTR2G vs MC74VHC4066M
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Switch Circuit
SPST - NO/NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
4
On-State Resistance (Max)
90Ohm
70Ohm
Channel-to-Channel Matching (ΔRon)
15Ohm
15Ohm
Voltage - Supply, Single (V-)
2V ~ 6V
2V ~ 12V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
160MHz
160MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
10pF
10pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-80dB @ 1MHz
-80dB @ 1MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-TSSOP
16-SOEIAJ