Packaging
Tape & Reel (TR)
Bulk
Switch Circuit
SPST - NO/NC
-
Multiplexer/Demultiplexer Circuit
1:1
-
On-State Resistance (Max)
90Ohm
-
Channel-to-Channel Matching (ΔRon)
15Ohm
-
Voltage - Supply, Single (V-)
2V ~ 6V
-
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
10pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-