Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NO
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
70Ohm
70Ohm
Channel-to-Channel Matching (ΔRon)
15Ohm
15Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
2V ~ 12V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
160MHz
160MHz
Channel Capacitance (CS(off), CD(off))
10pF
10pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-80dB @ 1MHz
-80dB @ 1MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOEIAJ
14-TSSOP