MC74VHC4066DTR2
MC74VHC4066DTR2
Obsolete
Description:  IC SW SPST-NOX4 70OHM 14TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 20600
MC74VHC4066DTR2 vs MC74VHC4052DR2G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
SPST - NO
SP4T
Multiplexer/Demultiplexer Circuit
1:1
4:1
Number of Circuits
4
2
On-State Resistance (Max)
70Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
15Ohm
10Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
2V ~ 6V
Voltage - Supply, Dual (V?
-
?V ~ 6V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
160MHz
95MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
10pF
80pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-80dB @ 1MHz
-60dB @ 1MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP
16-SOIC