MC74VHC4053M
MC74VHC4053M
Obsolete
Description:  IC SWITCH SPDTX3 100OHM 16SOEIAJ
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 34000
MC74VHC4053M vs MC74VHC4316DG
Manufacturer
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Switch Circuit
SPDT
SPST - NO/NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
3
4
On-State Resistance (Max)
100Ohm
90Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
15Ohm
Voltage - Supply, Single (V-)
2V ~ 6V
2V ~ 6V
Voltage - Supply, Dual (V?
?V ~ 6V
?V ~ 6V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
120MHz
160MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
50pF
10pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-60dB @ 1MHz
-80dB @ 1MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOEIAJ
16-SOIC